Vishay Intertechnology, Inc. Wirewound Resistors RWR80S21R0FSS73

Description
EGS-3-80 21 1% RWR80S21R0FS S73
Request a Quote Datasheet
Description
EGS-3-80 21 1% RWR80S21R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S21R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S21R0FSS73
Wirewound Resistors 3110-RWR80S21R0FSS73
EGS-3-80 21 1% RWR80S21R0FS S73

EGS-3-80 21 1% RWR80S21R0FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S21R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S21R0FSS73-ND
Through Hole Resistors RWR80S21R0FSS73-ND
21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 21 OHM 2W 1% WW AXIAL - RWR80S21R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 2W 1% WW AXIAL
RWR80S21R0FSS73
RES 21 OHM 2W 1% WW AXIAL RWR80S21R0FSS73
RES 21ohm 2W 1% WW AXIAL

RES 21ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S21R0FSS73 RWR80S21R0FSS73-ND RWR80S21R0FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 21 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 21 ohms 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details