Vishay Intertechnology, Inc. Through Hole Resistors RWR80S21R0FSB12

Description
21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S21R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S21R0FSB12-ND
Through Hole Resistors RWR80S21R0FSB12-ND
21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S21R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S21R0FSB12
Wirewound Resistors 3110-RWR80S21R0FSB12
EGS-3-80 21 1% RWR80S21R0FS B12

EGS-3-80 21 1% RWR80S21R0FS B12

Supplier's Site Datasheet
RES 21 OHM 2W 1% WW AXIAL - RWR80S21R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 2W 1% WW AXIAL
RWR80S21R0FSB12
RES 21 OHM 2W 1% WW AXIAL RWR80S21R0FSB12
RES 21ohm 2W 1% WW AXIAL

RES 21ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S21R0FSB12-ND 3110-RWR80S21R0FSB12 RWR80S21R0FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 21 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers