Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2151FSB12

Description
EGS-3-80 2.15K 1% RWR80S2151FS B12
Request a Quote Datasheet
Description
EGS-3-80 2.15K 1% RWR80S2151FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2151FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2151FSB12
Wirewound Resistors 3110-RWR80S2151FSB12
EGS-3-80 2.15K 1% RWR80S2151FS B12

EGS-3-80 2.15K 1% RWR80S2151FS B12

Supplier's Site Datasheet
RES 2.15K OHM 2W 1% WW AXIAL - RWR80S2151FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 2W 1% WW AXIAL
RWR80S2151FSB12
RES 2.15K OHM 2W 1% WW AXIAL RWR80S2151FSB12
RES 2.15Kohm 2W 1% WW AXIAL

RES 2.15Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2151FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2151FSB12-ND
Through Hole Resistors RWR80S2151FSB12-ND
2.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2151FSB12 RWR80S2151FSB12 RWR80S2151FSB12-ND
Product Name Wirewound Resistors RES 2.15K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2150 ohms 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details