Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2151FRS73

Description
2.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2151FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2151FRS73-ND
Through Hole Resistors RWR80S2151FRS73-ND
2.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2151FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2151FRS73
Wirewound Resistors 3110-RWR80S2151FRS73
EGS-3-80 2.15K 1% RWR80S2151FR S73

EGS-3-80 2.15K 1% RWR80S2151FR S73

Supplier's Site Datasheet
RES 2.15K OHM 2W 1% WW AXIAL - RWR80S2151FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 2W 1% WW AXIAL
RWR80S2151FRS73
RES 2.15K OHM 2W 1% WW AXIAL RWR80S2151FRS73
RES 2.15Kohm 2W 1% WW AXIAL

RES 2.15Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2151FRS73-ND 3110-RWR80S2151FRS73 RWR80S2151FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 2.15K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1623773-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details