Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2151BSB12

Description
EGS-3-80 2.15K .1% RWR80S2151BS B12
Request a Quote Datasheet
Description
EGS-3-80 2.15K .1% RWR80S2151BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2151BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2151BSB12
Wirewound Resistors 3110-RWR80S2151BSB12
EGS-3-80 2.15K .1% RWR80S2151BS B12

EGS-3-80 2.15K .1% RWR80S2151BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2151BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2151BSB12-ND
Through Hole Resistors RWR80S2151BSB12-ND
2.15 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.15K OHM 2W 0.1% WW AXIAL - RWR80S2151BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 2W 0.1% WW AXIAL
RWR80S2151BSB12
RES 2.15K OHM 2W 0.1% WW AXIAL RWR80S2151BSB12
RES 2.15Kohm 2W 0.1% WW AXIAL

RES 2.15Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2151BSB12 RWR80S2151BSB12-ND RWR80S2151BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.15K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2150 ohms 2150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers