Vishay Intertechnology, Inc. RES 215 OHM 2W 1% WW AXIAL RWR80S2150FSBSL

Description
RES 215ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 215ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 2W 1% WW AXIAL - RWR80S2150FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 2W 1% WW AXIAL
RWR80S2150FSBSL
RES 215 OHM 2W 1% WW AXIAL RWR80S2150FSBSL
RES 215ohm 2W 1% WW AXIAL

RES 215ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2150FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2150FSBSL
Wirewound Resistors 3110-RWR80S2150FSBSL
EGS-3-80 215 1% RWR80S2150FS BSL

EGS-3-80 215 1% RWR80S2150FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2150FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2150FSBSL-ND
Through Hole Resistors RWR80S2150FSBSL-ND
215 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2150FSBSL 3110-RWR80S2150FSBSL RWR80S2150FSBSL-ND
Product Name RES 215 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details