Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2150FPRSL

Description
EGS-3-80 215 1% RWR80S2150FP RSL
Request a Quote Datasheet
Description
EGS-3-80 215 1% RWR80S2150FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2150FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2150FPRSL
Wirewound Resistors 3110-RWR80S2150FPRSL
EGS-3-80 215 1% RWR80S2150FP RSL

EGS-3-80 215 1% RWR80S2150FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2150FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2150FPRSL-ND
Through Hole Resistors RWR80S2150FPRSL-ND
215 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 215 OHM 2W 1% WW AXIAL - RWR80S2150FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 2W 1% WW AXIAL
RWR80S2150FPRSL
RES 215 OHM 2W 1% WW AXIAL RWR80S2150FPRSL
RES 215ohm 2W 1% WW AXIAL

RES 215ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2150FPRSL RWR80S2150FPRSL-ND RWR80S2150FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 215 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers