Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2131FSRSL

Description
EGS-3-80 2.13K 1% RWR80S2131FS RSL
Request a Quote Datasheet
Description
EGS-3-80 2.13K 1% RWR80S2131FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2131FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2131FSRSL
Wirewound Resistors 3110-RWR80S2131FSRSL
EGS-3-80 2.13K 1% RWR80S2131FS RSL

EGS-3-80 2.13K 1% RWR80S2131FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2131FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2131FSRSL-ND
Through Hole Resistors RWR80S2131FSRSL-ND
2.13 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.13 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.13K OHM 2W 1% WW AXIAL - RWR80S2131FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.13K OHM 2W 1% WW AXIAL
RWR80S2131FSRSL
RES 2.13K OHM 2W 1% WW AXIAL RWR80S2131FSRSL
RES 2.13Kohm 2W 1% WW AXIAL

RES 2.13Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2131FSRSL RWR80S2131FSRSL-ND RWR80S2131FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.13K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2130 ohms 2130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details