Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2101FSRSL

Description
2.1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2101FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2101FSRSL-ND
Through Hole Resistors RWR80S2101FSRSL-ND
2.1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.1K OHM 2W 1% WW AXIAL - RWR80S2101FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 2W 1% WW AXIAL
RWR80S2101FSRSL
RES 2.1K OHM 2W 1% WW AXIAL RWR80S2101FSRSL
RES 2.1Kohm 2W 1% WW AXIAL

RES 2.1Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2101FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2101FSRSL
Wirewound Resistors 3110-RWR80S2101FSRSL
EGS-3-80 2.1K 1% RWR80S2101FS RSL

EGS-3-80 2.1K 1% RWR80S2101FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2101FSRSL-ND RWR80S2101FSRSL 3110-RWR80S2101FSRSL
Product Name Through Hole Resistors RES 2.1K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details