Vishay Intertechnology, Inc. Wirewound Resistors RWR80S20R0BSS74

Description
EGS-3-80 20 .1% RWR80S20R0BS S74
Request a Quote
Description
EGS-3-80 20 .1% RWR80S20R0BS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S20R0BSS74 is a military-grade, axially leads wirewound resistor with a power rating of 2 W, a resistance of 20.0 Ω, and a tolerance of ± 0.1 %. It features a high-temperature silicone coating, a welded construction, and is qualified to MIL-PRF-39007. The part is inductive and has dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum and an insulation resistance of 1000 MΩ minimum when dry. The resistor meets ANSI J-STD-002 for solderability. The part is packaged in tape/reel with single lot date code (S74).

Datasheet Summary
Powered by GS/AI

RWR80S20R0BSS74 is a military-grade, axially leads wirewound resistor with a power rating of 2 W, a resistance of 20.0 Ω, and a tolerance of ± 0.1 %. It features a high-temperature silicone coating, a welded construction, and is qualified to MIL-PRF-39007. The part is inductive and has dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum and an insulation resistance of 1000 MΩ minimum when dry. The resistor meets ANSI J-STD-002 for solderability. The part is packaged in tape/reel with single lot date code (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S20R0BSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S20R0BSS74
Wirewound Resistors 3110-RWR80S20R0BSS74
EGS-3-80 20 .1% RWR80S20R0BS S74

EGS-3-80 20 .1% RWR80S20R0BS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S20R0BSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 696-1554-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details