Vishay Intertechnology, Inc. Wirewound Resistors RWR80S15R4FSS74

Description
EGS-3-80 15.4 1% RWR80S15R4FS S74
Request a Quote
Description
EGS-3-80 15.4 1% RWR80S15R4FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-qualified, axial lead wirewound resistor with a power rating of 2 W, designed for high-temperature applications using a silicone coating and welded construction. It has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1%, and operates from -55 °C to +250 °C. The resistor features a ceramic core, solderable terminals, and dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 500 V, and provides an insulation resistance of at least 1000 MΩ dry. The part is qualified for S-level failure rates and complies with ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-qualified, axial lead wirewound resistor with a power rating of 2 W, designed for high-temperature applications using a silicone coating and welded construction. It has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±1%, and operates from -55 °C to +250 °C. The resistor features a ceramic core, solderable terminals, and dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. It meets MIL-PRF-39007 standards, has a dielectric withstanding voltage of 500 V, and provides an insulation resistance of at least 1000 MΩ dry. The part is qualified for S-level failure rates and complies with ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S15R4FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S15R4FSS74
Wirewound Resistors 3110-RWR80S15R4FSS74
EGS-3-80 15.4 1% RWR80S15R4FS S74

EGS-3-80 15.4 1% RWR80S15R4FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S15R4FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - UAL10-12RF8 - Lingto Electronic Limited
Specs
Mounting / Packaging Solder Lugs
Resistance Range 12 ohms
Tolerance 1 +/- %
View Details