Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1500FMBSL

Description
EGS-3-80 150 1% RWR80S1500FM BSL
Request a Quote Datasheet
Description
EGS-3-80 150 1% RWR80S1500FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1500FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1500FMBSL
Wirewound Resistors 3110-RWR80S1500FMBSL
EGS-3-80 150 1% RWR80S1500FM BSL

EGS-3-80 150 1% RWR80S1500FM BSL

Supplier's Site Datasheet
RES 150 OHM 2W 1% WW AXIAL - RWR80S1500FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2W 1% WW AXIAL
RWR80S1500FMBSL
RES 150 OHM 2W 1% WW AXIAL RWR80S1500FMBSL
RES 150ohm 2W 1% WW AXIAL

RES 150ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1500FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1500FMBSL-ND
Through Hole Resistors RWR80S1500FMBSL-ND
150 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1500FMBSL RWR80S1500FMBSL RWR80S1500FMBSL-ND
Product Name Wirewound Resistors RES 150 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details