RES 14ohm 2W 1% WW AXIAL
14 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 14 1% RWR80S14R0FS S73
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S14R0FSS73 | RWR80S14R0FSS73-ND | 3110-RWR80S14R0FSS73 |
| Product Name | RES 14 OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 14 ohms | 14 ohms | 14 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |