Vishay Intertechnology, Inc. Wirewound Resistors RWR80S14R0FPB12

Description
EGS-3-80 14 1% RWR80S14R0FP B12
Request a Quote Datasheet
Description
EGS-3-80 14 1% RWR80S14R0FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S14R0FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S14R0FPB12
Wirewound Resistors 3110-RWR80S14R0FPB12
EGS-3-80 14 1% RWR80S14R0FP B12

EGS-3-80 14 1% RWR80S14R0FP B12

Supplier's Site Datasheet
RES 14 OHM 2W 1% WW AXIAL - RWR80S14R0FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 2W 1% WW AXIAL
RWR80S14R0FPB12
RES 14 OHM 2W 1% WW AXIAL RWR80S14R0FPB12
RES 14ohm 2W 1% WW AXIAL

RES 14ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S14R0FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S14R0FPB12-ND
Through Hole Resistors RWR80S14R0FPB12-ND
14 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S14R0FPB12 RWR80S14R0FPB12 RWR80S14R0FPB12-ND
Product Name Wirewound Resistors RES 14 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details