Vishay Intertechnology, Inc. RES 1.47K OHM 2W 1% WW AXIAL RWR80S1471FSS73

Description
RES 1.47Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 2W 1% WW AXIAL - RWR80S1471FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 2W 1% WW AXIAL
RWR80S1471FSS73
RES 1.47K OHM 2W 1% WW AXIAL RWR80S1471FSS73
RES 1.47Kohm 2W 1% WW AXIAL

RES 1.47Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1471FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1471FSS73-ND
Through Hole Resistors RWR80S1471FSS73-ND
1.47 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1471FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1471FSS73
Wirewound Resistors 3110-RWR80S1471FSS73
EGS-3-80 1.47K 1% RWR80S1471FS S73

EGS-3-80 1.47K 1% RWR80S1471FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1471FSS73 RWR80S1471FSS73-ND 3110-RWR80S1471FSS73
Product Name RES 1.47K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 8-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers