Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1471FSRSL

Description
EGS-3-80 1.47K 1% RWR80S1471FS RSL
Request a Quote Datasheet
Description
EGS-3-80 1.47K 1% RWR80S1471FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1471FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1471FSRSL
Wirewound Resistors 3110-RWR80S1471FSRSL
EGS-3-80 1.47K 1% RWR80S1471FS RSL

EGS-3-80 1.47K 1% RWR80S1471FS RSL

Supplier's Site Datasheet
RES 1.47K OHM 2W 1% WW AXIAL - RWR80S1471FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 2W 1% WW AXIAL
RWR80S1471FSRSL
RES 1.47K OHM 2W 1% WW AXIAL RWR80S1471FSRSL
RES 1.47Kohm 2W 1% WW AXIAL

RES 1.47Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1471FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1471FSRSL-ND
Through Hole Resistors RWR80S1471FSRSL-ND
1.47 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1471FSRSL RWR80S1471FSRSL RWR80S1471FSRSL-ND
Product Name Wirewound Resistors RES 1.47K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers