Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1471FRS73

Description
EGS-3-80 1.47K 1% RWR80S1471FR S73
Request a Quote Datasheet
Description
EGS-3-80 1.47K 1% RWR80S1471FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1471FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1471FRS73
Wirewound Resistors 3110-RWR80S1471FRS73
EGS-3-80 1.47K 1% RWR80S1471FR S73

EGS-3-80 1.47K 1% RWR80S1471FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1471FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1471FRS73-ND
Through Hole Resistors RWR80S1471FRS73-ND
1.47 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.47K OHM 2W 1% WW AXIAL - RWR80S1471FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 2W 1% WW AXIAL
RWR80S1471FRS73
RES 1.47K OHM 2W 1% WW AXIAL RWR80S1471FRS73
RES 1.47Kohm 2W 1% WW AXIAL

RES 1.47Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1471FRS73 RWR80S1471FRS73-ND RWR80S1471FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.47K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661715 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details