Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1471BSS74

Description
EGS-3-80 1.47K .1% RWR80S1471BS S74
Request a Quote
Description
EGS-3-80 1.47K .1% RWR80S1471BS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, qualified to MIL-PRF-39007 and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±0.1 %, and operates from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. The terminal strength is 5 lb minimum, and it meets ANSI J-STD-002 for solderability. Dielectric withstanding voltage is 500 V minimum, and insulation resistance is 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C from 1.01 to 10 Ω and ±30 ppm/°C from 10.1 to 3.16 kΩ.

Datasheet Summary
Powered by GS/AI

The RWR80S is a military-grade, axial lead wirewound resistor with a power rating of 2 W, qualified to MIL-PRF-39007 and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 3.16 kΩ with a tolerance of ±0.1 %, and operates from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. The terminal strength is 5 lb minimum, and it meets ANSI J-STD-002 for solderability. Dielectric withstanding voltage is 500 V minimum, and insulation resistance is 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C from 1.01 to 10 Ω and ±30 ppm/°C from 10.1 to 3.16 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1471BSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1471BSS74
Wirewound Resistors 3110-RWR80S1471BSS74
EGS-3-80 1.47K .1% RWR80S1471BS S74

EGS-3-80 1.47K .1% RWR80S1471BS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S1471BSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chassis Mount Resistors - 696-1468-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers