Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1470FRBSL

Description
EGS-3-80 147 1% RWR80S1470FR BSL
Request a Quote Datasheet
Description
EGS-3-80 147 1% RWR80S1470FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1470FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1470FRBSL
Wirewound Resistors 3110-RWR80S1470FRBSL
EGS-3-80 147 1% RWR80S1470FR BSL

EGS-3-80 147 1% RWR80S1470FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1470FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1470FRBSL-ND
Through Hole Resistors RWR80S1470FRBSL-ND
147 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 147 OHM 2W 1% WW AXIAL - RWR80S1470FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 2W 1% WW AXIAL
RWR80S1470FRBSL
RES 147 OHM 2W 1% WW AXIAL RWR80S1470FRBSL
RES 147ohm 2W 1% WW AXIAL

RES 147ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1470FRBSL RWR80S1470FRBSL-ND RWR80S1470FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 147 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers