Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1450BSBSL

Description
EGS-3-80 145 .1% RWR80S1450BS BSL
Request a Quote Datasheet
Description
EGS-3-80 145 .1% RWR80S1450BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1450BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1450BSBSL
Wirewound Resistors 3110-RWR80S1450BSBSL
EGS-3-80 145 .1% RWR80S1450BS BSL

EGS-3-80 145 .1% RWR80S1450BS BSL

Supplier's Site Datasheet
RES 145 OHM 2W 0.1% WW AXIAL - RWR80S1450BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 145 OHM 2W 0.1% WW AXIAL
RWR80S1450BSBSL
RES 145 OHM 2W 0.1% WW AXIAL RWR80S1450BSBSL
RES 145ohm 2W 0.1% WW AXIAL

RES 145ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1450BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1450BSBSL-ND
Through Hole Resistors RWR80S1450BSBSL-ND
145 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

145 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1450BSBSL RWR80S1450BSBSL RWR80S1450BSBSL-ND
Product Name Wirewound Resistors RES 145 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 145 ohms 145 ohms 145 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers