Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1431FSS73

Description
1.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1431FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1431FSS73-ND
Through Hole Resistors RWR80S1431FSS73-ND
1.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1431FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1431FSS73
Wirewound Resistors 3110-RWR80S1431FSS73
EGS-3-80 1.43K 1% RWR80S1431FS S73

EGS-3-80 1.43K 1% RWR80S1431FS S73

Supplier's Site Datasheet
RES 1.43K OHM 2W 1% WW AXIAL - RWR80S1431FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 2W 1% WW AXIAL
RWR80S1431FSS73
RES 1.43K OHM 2W 1% WW AXIAL RWR80S1431FSS73
RES 1.43Kohm 2W 1% WW AXIAL

RES 1.43Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1431FSS73-ND 3110-RWR80S1431FSS73 RWR80S1431FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.43K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details