Vishay Intertechnology, Inc. RES 1.43K OHM 2W 1% WW AXIAL RWR80S1431FSBSL

Description
RES 1.43Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 2W 1% WW AXIAL - RWR80S1431FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 2W 1% WW AXIAL
RWR80S1431FSBSL
RES 1.43K OHM 2W 1% WW AXIAL RWR80S1431FSBSL
RES 1.43Kohm 2W 1% WW AXIAL

RES 1.43Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1431FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1431FSBSL-ND
Through Hole Resistors RWR80S1431FSBSL-ND
1.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1431FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1431FSBSL
Wirewound Resistors 3110-RWR80S1431FSBSL
EGS-3-80 1.43K 1% RWR80S1431FS BSL

EGS-3-80 1.43K 1% RWR80S1431FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1431FSBSL RWR80S1431FSBSL-ND 3110-RWR80S1431FSBSL
Product Name RES 1.43K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms 1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details