Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1430FSBSL

Description
EGS-3-80 143 1% RWR80S1430FS BSL
Request a Quote Datasheet
Description
EGS-3-80 143 1% RWR80S1430FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1430FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1430FSBSL
Wirewound Resistors 3110-RWR80S1430FSBSL
EGS-3-80 143 1% RWR80S1430FS BSL

EGS-3-80 143 1% RWR80S1430FS BSL

Supplier's Site Datasheet
RES 143 OHM 2W 1% WW AXIAL - RWR80S1430FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 2W 1% WW AXIAL
RWR80S1430FSBSL
RES 143 OHM 2W 1% WW AXIAL RWR80S1430FSBSL
RES 143ohm 2W 1% WW AXIAL

RES 143ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1430FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1430FSBSL-ND
Through Hole Resistors RWR80S1430FSBSL-ND
143 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1430FSBSL RWR80S1430FSBSL RWR80S1430FSBSL-ND
Product Name Wirewound Resistors RES 143 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details