Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1420DRBSL

Description
EGS-3-80 142 .5% RWR80S1420DR BSL
Request a Quote Datasheet
Description
EGS-3-80 142 .5% RWR80S1420DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1420DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1420DRBSL
Wirewound Resistors 3110-RWR80S1420DRBSL
EGS-3-80 142 .5% RWR80S1420DR BSL

EGS-3-80 142 .5% RWR80S1420DR BSL

Supplier's Site Datasheet
RES 142 OHM 2W 0.5% WW AXIAL - RWR80S1420DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 142 OHM 2W 0.5% WW AXIAL
RWR80S1420DRBSL
RES 142 OHM 2W 0.5% WW AXIAL RWR80S1420DRBSL
RES 142ohm 2W 0.5% WW AXIAL

RES 142ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1420DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1420DRBSL-ND
Through Hole Resistors RWR80S1420DRBSL-ND
142 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

142 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1420DRBSL RWR80S1420DRBSL RWR80S1420DRBSL-ND
Product Name Wirewound Resistors RES 142 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 142 ohms 142 ohms 142 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details