Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1400FRB12

Description
140 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
140 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1400FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1400FRB12-ND
Through Hole Resistors RWR80S1400FRB12-ND
140 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1400FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1400FRB12
Wirewound Resistors 3110-RWR80S1400FRB12
EGS-3-80 140 1% RWR80S1400FR B12

EGS-3-80 140 1% RWR80S1400FR B12

Supplier's Site Datasheet
RES 140 OHM 2W 1% WW AXIAL - RWR80S1400FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 2W 1% WW AXIAL
RWR80S1400FRB12
RES 140 OHM 2W 1% WW AXIAL RWR80S1400FRB12
RES 140ohm 2W 1% WW AXIAL

RES 140ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1400FRB12-ND 3110-RWR80S1400FRB12 RWR80S1400FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 140 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details