Vishay Intertechnology, Inc. Through Hole Resistors RWR80S13R7FSRSL

Description
13.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
13.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S13R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S13R7FSRSL-ND
Through Hole Resistors RWR80S13R7FSRSL-ND
13.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 13.7 OHM 2W 1% WW AXIAL - RWR80S13R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 2W 1% WW AXIAL
RWR80S13R7FSRSL
RES 13.7 OHM 2W 1% WW AXIAL RWR80S13R7FSRSL
RES 13.7ohm 2W 1% WW AXIAL

RES 13.7ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S13R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S13R7FSRSL
Wirewound Resistors 3110-RWR80S13R7FSRSL
EGS-3-80 13.7 1% RWR80S13R7FS RSL

EGS-3-80 13.7 1% RWR80S13R7FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S13R7FSRSL-ND RWR80S13R7FSRSL 3110-RWR80S13R7FSRSL
Product Name Through Hole Resistors RES 13.7 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers