Vishay Intertechnology, Inc. RES 1.37K OHM 2W 1% WW AXIAL RWR80S1371FRS70

Description
RES 1.37Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 2W 1% WW AXIAL - RWR80S1371FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 2W 1% WW AXIAL
RWR80S1371FRS70
RES 1.37K OHM 2W 1% WW AXIAL RWR80S1371FRS70
RES 1.37Kohm 2W 1% WW AXIAL

RES 1.37Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1371FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1371FRS70-ND
Through Hole Resistors RWR80S1371FRS70-ND
1.37 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.37 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1371FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1371FRS70
Wirewound Resistors 3110-RWR80S1371FRS70
EGS-3-80 1.37K 1% RWR80S1371FR S70

EGS-3-80 1.37K 1% RWR80S1371FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1371FRS70 RWR80S1371FRS70-ND 3110-RWR80S1371FRS70
Product Name RES 1.37K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623750-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers