Vishay Intertechnology, Inc. RES 137 OHM 2W 1% WW AXIAL RWR80S1370FSRSL

Description
RES 137ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 137ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 2W 1% WW AXIAL - RWR80S1370FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 2W 1% WW AXIAL
RWR80S1370FSRSL
RES 137 OHM 2W 1% WW AXIAL RWR80S1370FSRSL
RES 137ohm 2W 1% WW AXIAL

RES 137ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1370FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1370FSRSL
Wirewound Resistors 3110-RWR80S1370FSRSL
EGS-3-80 137 1% RWR80S1370FS RSL

EGS-3-80 137 1% RWR80S1370FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1370FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1370FSRSL-ND
Through Hole Resistors RWR80S1370FSRSL-ND
137 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1370FSRSL 3110-RWR80S1370FSRSL RWR80S1370FSRSL-ND
Product Name RES 137 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers