Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1370FSBSL

Description
EGS-3-80 137 1% RWR80S1370FS BSL
Request a Quote Datasheet
Description
EGS-3-80 137 1% RWR80S1370FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1370FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1370FSBSL
Wirewound Resistors 3110-RWR80S1370FSBSL
EGS-3-80 137 1% RWR80S1370FS BSL

EGS-3-80 137 1% RWR80S1370FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1370FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1370FSBSL-ND
Through Hole Resistors RWR80S1370FSBSL-ND
137 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 137 OHM 2W 1% WW AXIAL - RWR80S1370FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 2W 1% WW AXIAL
RWR80S1370FSBSL
RES 137 OHM 2W 1% WW AXIAL RWR80S1370FSBSL
RES 137ohm 2W 1% WW AXIAL

RES 137ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1370FSBSL RWR80S1370FSBSL-ND RWR80S1370FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 137 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661796 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details