Vishay Intertechnology, Inc. RES 135 OHM 2W 0.5% WW AXIAL RWR80S1350DRBSL

Description
RES 135ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 135ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135 OHM 2W 0.5% WW AXIAL - RWR80S1350DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135 OHM 2W 0.5% WW AXIAL
RWR80S1350DRBSL
RES 135 OHM 2W 0.5% WW AXIAL RWR80S1350DRBSL
RES 135ohm 2W 0.5% WW AXIAL

RES 135ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1350DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1350DRBSL-ND
Through Hole Resistors RWR80S1350DRBSL-ND
135 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

135 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1350DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1350DRBSL
Wirewound Resistors 3110-RWR80S1350DRBSL
EGS-3-80 135 .5% RWR80S1350DR BSL

EGS-3-80 135 .5% RWR80S1350DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1350DRBSL RWR80S1350DRBSL-ND 3110-RWR80S1350DRBSL
Product Name RES 135 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 135 ohms 135 ohms 135 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details