Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1331FSRSL

Description
EGS-3-80 1.33K 1% RWR80S1331FS RSL
Request a Quote Datasheet
Description
EGS-3-80 1.33K 1% RWR80S1331FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1331FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1331FSRSL
Wirewound Resistors 3110-RWR80S1331FSRSL
EGS-3-80 1.33K 1% RWR80S1331FS RSL

EGS-3-80 1.33K 1% RWR80S1331FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1331FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1331FSRSL-ND
Through Hole Resistors RWR80S1331FSRSL-ND
1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.33K OHM 2W 1% WW AXIAL - RWR80S1331FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 2W 1% WW AXIAL
RWR80S1331FSRSL
RES 1.33K OHM 2W 1% WW AXIAL RWR80S1331FSRSL
RES 1.33Kohm 2W 1% WW AXIAL

RES 1.33Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1331FSRSL RWR80S1331FSRSL-ND RWR80S1331FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.33K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details