Vishay Intertechnology, Inc. RES 1.33K OHM 2W 1% WW AXIAL RWR80S1331FRS70

Description
RES 1.33Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 2W 1% WW AXIAL - RWR80S1331FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 2W 1% WW AXIAL
RWR80S1331FRS70
RES 1.33K OHM 2W 1% WW AXIAL RWR80S1331FRS70
RES 1.33Kohm 2W 1% WW AXIAL

RES 1.33Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1331FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1331FRS70
Wirewound Resistors 3110-RWR80S1331FRS70
EGS-3-80 1.33K 1% RWR80S1331FR S70

EGS-3-80 1.33K 1% RWR80S1331FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1331FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1331FRS70-ND
Through Hole Resistors RWR80S1331FRS70-ND
1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1331FRS70 3110-RWR80S1331FRS70 RWR80S1331FRS70-ND
Product Name RES 1.33K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details