Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1331FMBSL

Description
EGS-3-80 1.33K 1% RWR80S1331FM BSL
Request a Quote Datasheet
Description
EGS-3-80 1.33K 1% RWR80S1331FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1331FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1331FMBSL
Wirewound Resistors 3110-RWR80S1331FMBSL
EGS-3-80 1.33K 1% RWR80S1331FM BSL

EGS-3-80 1.33K 1% RWR80S1331FM BSL

Supplier's Site Datasheet
RES 1.33K OHM 2W 1% WW AXIAL - RWR80S1331FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 2W 1% WW AXIAL
RWR80S1331FMBSL
RES 1.33K OHM 2W 1% WW AXIAL RWR80S1331FMBSL
RES 1.33Kohm 2W 1% WW AXIAL

RES 1.33Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1331FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1331FMBSL-ND
Through Hole Resistors RWR80S1331FMBSL-ND
1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1331FMBSL RWR80S1331FMBSL RWR80S1331FMBSL-ND
Product Name Wirewound Resistors RES 1.33K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details