Vishay Intertechnology, Inc. RES 133 OHM 2W 1% WW AXIAL RWR80S1330FSS73

Description
RES 133ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 133ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 2W 1% WW AXIAL - RWR80S1330FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 2W 1% WW AXIAL
RWR80S1330FSS73
RES 133 OHM 2W 1% WW AXIAL RWR80S1330FSS73
RES 133ohm 2W 1% WW AXIAL

RES 133ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1330FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1330FSS73-ND
Through Hole Resistors RWR80S1330FSS73-ND
133 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1330FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1330FSS73
Wirewound Resistors 3110-RWR80S1330FSS73
EGS-3-80 133 1% RWR80S1330FS S73

EGS-3-80 133 1% RWR80S1330FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1330FSS73 RWR80S1330FSS73-ND 3110-RWR80S1330FSS73
Product Name RES 133 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details