Vishay Intertechnology, Inc. RES 133 OHM 2W 1% WW AXIAL RWR80S1330FRB12

Description
RES 133ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 133ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 2W 1% WW AXIAL - RWR80S1330FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 2W 1% WW AXIAL
RWR80S1330FRB12
RES 133 OHM 2W 1% WW AXIAL RWR80S1330FRB12
RES 133ohm 2W 1% WW AXIAL

RES 133ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1330FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1330FRB12-ND
Through Hole Resistors RWR80S1330FRB12-ND
133 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1330FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1330FRB12
Wirewound Resistors 3110-RWR80S1330FRB12
EGS-3-80 133 1% RWR80S1330FR B12

EGS-3-80 133 1% RWR80S1330FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1330FRB12 RWR80S1330FRB12-ND 3110-RWR80S1330FRB12
Product Name RES 133 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details