Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1321BSB12

Description
1.32 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.32 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1321BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1321BSB12-ND
Through Hole Resistors RWR80S1321BSB12-ND
1.32 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.32 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1321BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1321BSB12
Wirewound Resistors 3110-RWR80S1321BSB12
EGS-3-80 1.32K .1% RWR80S1321BS B12

EGS-3-80 1.32K .1% RWR80S1321BS B12

Supplier's Site Datasheet
RES 1.32K OHM 2W 0.1% WW AXIAL - RWR80S1321BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32K OHM 2W 0.1% WW AXIAL
RWR80S1321BSB12
RES 1.32K OHM 2W 0.1% WW AXIAL RWR80S1321BSB12
RES 1.32Kohm 2W 0.1% WW AXIAL

RES 1.32Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1321BSB12-ND 3110-RWR80S1321BSB12 RWR80S1321BSB12
Product Name Through Hole Resistors Wirewound Resistors RES 1.32K OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details