EGS-3-80 1.32K .1% RWR80S1321BR RSL
1.32 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1.32Kohm 2W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S1321BRRSL | RWR80S1321BRRSL-ND | RWR80S1321BRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 1.32K OHM 2W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1320 ohms | 1320 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |