Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1301FSS70

Description
EGS-3-80 1.3K 1% RWR80S1301FS S70
Request a Quote Datasheet
Description
EGS-3-80 1.3K 1% RWR80S1301FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1301FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1301FSS70
Wirewound Resistors 3110-RWR80S1301FSS70
EGS-3-80 1.3K 1% RWR80S1301FS S70

EGS-3-80 1.3K 1% RWR80S1301FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1301FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1301FSS70-ND
Through Hole Resistors RWR80S1301FSS70-ND
1.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.3K OHM 2W 1% WW AXIAL - RWR80S1301FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 2W 1% WW AXIAL
RWR80S1301FSS70
RES 1.3K OHM 2W 1% WW AXIAL RWR80S1301FSS70
RES 1.3Kohm 2W 1% WW AXIAL

RES 1.3Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1301FSS70 RWR80S1301FSS70-ND RWR80S1301FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 1.3K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers