Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1301FRBSL

Description
EGS-3-80 1.3K 1% RWR80S1301FR BSL
Request a Quote Datasheet
Description
EGS-3-80 1.3K 1% RWR80S1301FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1301FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1301FRBSL
Wirewound Resistors 3110-RWR80S1301FRBSL
EGS-3-80 1.3K 1% RWR80S1301FR BSL

EGS-3-80 1.3K 1% RWR80S1301FR BSL

Supplier's Site Datasheet
RES 1.3K OHM 2W 1% WW AXIAL - RWR80S1301FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 2W 1% WW AXIAL
RWR80S1301FRBSL
RES 1.3K OHM 2W 1% WW AXIAL RWR80S1301FRBSL
RES 1.3Kohm 2W 1% WW AXIAL

RES 1.3Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1301FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1301FRBSL-ND
Through Hole Resistors RWR80S1301FRBSL-ND
1.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1301FRBSL RWR80S1301FRBSL RWR80S1301FRBSL-ND
Product Name Wirewound Resistors RES 1.3K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers