Vishay Intertechnology, Inc. RES 130 OHM 2W 1% WW AXIAL RWR80S1300FSS73

Description
RES 130ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 2W 1% WW AXIAL - RWR80S1300FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 2W 1% WW AXIAL
RWR80S1300FSS73
RES 130 OHM 2W 1% WW AXIAL RWR80S1300FSS73
RES 130ohm 2W 1% WW AXIAL

RES 130ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1300FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1300FSS73-ND
Through Hole Resistors RWR80S1300FSS73-ND
130 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1300FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1300FSS73
Wirewound Resistors 3110-RWR80S1300FSS73
EGS-3-80 130 1% RWR80S1300FS S73

EGS-3-80 130 1% RWR80S1300FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C3110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C3110
Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C3110
Resistor,Metal Alloy,130Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,130Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR80S1300FSS73 RWR80S1300FSS73-ND 3110-RWR80S1300FSS73 63C3110
Product Name RES 130 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details