Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1300FMRSL

Description
EGS-3-80 130 1% RWR80S1300FM RSL
Request a Quote Datasheet
Description
EGS-3-80 130 1% RWR80S1300FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1300FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1300FMRSL
Wirewound Resistors 3110-RWR80S1300FMRSL
EGS-3-80 130 1% RWR80S1300FM RSL

EGS-3-80 130 1% RWR80S1300FM RSL

Supplier's Site Datasheet
RES 130 OHM 2W 1% WW AXIAL - RWR80S1300FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 2W 1% WW AXIAL
RWR80S1300FMRSL
RES 130 OHM 2W 1% WW AXIAL RWR80S1300FMRSL
RES 130ohm 2W 1% WW AXIAL

RES 130ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1300FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1300FMRSL-ND
Through Hole Resistors RWR80S1300FMRSL-ND
130 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1300FMRSL RWR80S1300FMRSL RWR80S1300FMRSL-ND
Product Name Wirewound Resistors RES 130 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 2-1879456-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details