Vishay Intertechnology, Inc. Through Hole Resistors RWR80S12R1FRS73

Description
12.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S12R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S12R1FRS73-ND
Through Hole Resistors RWR80S12R1FRS73-ND
12.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.1 OHM 2W 1% WW AXIAL - RWR80S12R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 2W 1% WW AXIAL
RWR80S12R1FRS73
RES 12.1 OHM 2W 1% WW AXIAL RWR80S12R1FRS73
RES 12.1ohm 2W 1% WW AXIAL

RES 12.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S12R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S12R1FRS73
Wirewound Resistors 3110-RWR80S12R1FRS73
EGS-3-80 12.1 1% RWR80S12R1FR S73

EGS-3-80 12.1 1% RWR80S12R1FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S12R1FRS73-ND RWR80S12R1FRS73 3110-RWR80S12R1FRS73
Product Name Through Hole Resistors RES 12.1 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C3A3R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details