Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1271FSBSL

Description
EGS-3-80 1.27K 1% RWR80S1271FS BSL
Request a Quote Datasheet
Description
EGS-3-80 1.27K 1% RWR80S1271FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1271FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1271FSBSL
Wirewound Resistors 3110-RWR80S1271FSBSL
EGS-3-80 1.27K 1% RWR80S1271FS BSL

EGS-3-80 1.27K 1% RWR80S1271FS BSL

Supplier's Site Datasheet
RES 1.27K OHM 2W 1% WW AXIAL - RWR80S1271FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 2W 1% WW AXIAL
RWR80S1271FSBSL
RES 1.27K OHM 2W 1% WW AXIAL RWR80S1271FSBSL
RES 1.27Kohm 2W 1% WW AXIAL

RES 1.27Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1271FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1271FSBSL-ND
Through Hole Resistors RWR80S1271FSBSL-ND
1.27 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.27 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1271FSBSL RWR80S1271FSBSL RWR80S1271FSBSL-ND
Product Name Wirewound Resistors RES 1.27K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1270 ohms 1270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 7-1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details