Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1271FRBSL

Description
EGS-3-80 1.27K 1% RWR80S1271FR BSL
Request a Quote Datasheet
Description
EGS-3-80 1.27K 1% RWR80S1271FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1271FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1271FRBSL
Wirewound Resistors 3110-RWR80S1271FRBSL
EGS-3-80 1.27K 1% RWR80S1271FR BSL

EGS-3-80 1.27K 1% RWR80S1271FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1271FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1271FRBSL-ND
Through Hole Resistors RWR80S1271FRBSL-ND
1.27 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.27 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.27K OHM 2W 1% WW AXIAL - RWR80S1271FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 2W 1% WW AXIAL
RWR80S1271FRBSL
RES 1.27K OHM 2W 1% WW AXIAL RWR80S1271FRBSL
RES 1.27Kohm 2W 1% WW AXIAL

RES 1.27Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1271FRBSL RWR80S1271FRBSL-ND RWR80S1271FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.27K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1270 ohms 1270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details