Vishay Intertechnology, Inc. RES 1.27K OHM 2W 0.1% WW AXIAL RWR80S1271BSB12

Description
RES 1.27Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 2W 0.1% WW AXIAL - RWR80S1271BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 2W 0.1% WW AXIAL
RWR80S1271BSB12
RES 1.27K OHM 2W 0.1% WW AXIAL RWR80S1271BSB12
RES 1.27Kohm 2W 0.1% WW AXIAL

RES 1.27Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1271BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1271BSB12-ND
Through Hole Resistors RWR80S1271BSB12-ND
1.27 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.27 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1271BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1271BSB12
Wirewound Resistors 3110-RWR80S1271BSB12
EGS-3-80 1.27K .1% RWR80S1271BS B12

EGS-3-80 1.27K .1% RWR80S1271BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1271BSB12 RWR80S1271BSB12-ND 3110-RWR80S1271BSB12
Product Name RES 1.27K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1270 ohms 1270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers