Vishay Intertechnology, Inc. RES 127 OHM 2W 0.5% WW AXIAL RWR80S1270DRBSL

Description
RES 127ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 127ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 2W 0.5% WW AXIAL - RWR80S1270DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 2W 0.5% WW AXIAL
RWR80S1270DRBSL
RES 127 OHM 2W 0.5% WW AXIAL RWR80S1270DRBSL
RES 127ohm 2W 0.5% WW AXIAL

RES 127ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1270DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1270DRBSL
Wirewound Resistors 3110-RWR80S1270DRBSL
EGS-3-80 127 .5% RWR80S1270DR BSL

EGS-3-80 127 .5% RWR80S1270DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1270DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1270DRBSL-ND
Through Hole Resistors RWR80S1270DRBSL-ND
127 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1270DRBSL 3110-RWR80S1270DRBSL RWR80S1270DRBSL-ND
Product Name RES 127 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details