Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1241FRS73

Description
1.24 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.24 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1241FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1241FRS73-ND
Through Hole Resistors RWR80S1241FRS73-ND
1.24 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.24K OHM 2W 1% WW AXIAL - RWR80S1241FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 2W 1% WW AXIAL
RWR80S1241FRS73
RES 1.24K OHM 2W 1% WW AXIAL RWR80S1241FRS73
RES 1.24Kohm 2W 1% WW AXIAL

RES 1.24Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1241FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1241FRS73
Wirewound Resistors 3110-RWR80S1241FRS73
EGS-3-80 1.24K 1% RWR80S1241FR S73

EGS-3-80 1.24K 1% RWR80S1241FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1241FRS73-ND RWR80S1241FRS73 3110-RWR80S1241FRS73
Product Name Through Hole Resistors RES 1.24K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers