Vishay Intertechnology, Inc. RES 123 OHM 2W 0.5% WW AXIAL RWR80S1230DRRSL

Description
RES 123ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 123ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 123 OHM 2W 0.5% WW AXIAL - RWR80S1230DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 123 OHM 2W 0.5% WW AXIAL
RWR80S1230DRRSL
RES 123 OHM 2W 0.5% WW AXIAL RWR80S1230DRRSL
RES 123ohm 2W 0.5% WW AXIAL

RES 123ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1230DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1230DRRSL-ND
Through Hole Resistors RWR80S1230DRRSL-ND
123 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

123 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1230DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1230DRRSL
Wirewound Resistors 3110-RWR80S1230DRRSL
EGS-3-80 123 .5% RWR80S1230DR RSL

EGS-3-80 123 .5% RWR80S1230DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1230DRRSL RWR80S1230DRRSL-ND 3110-RWR80S1230DRRSL
Product Name RES 123 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 123 ohms 123 ohms 123 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details