1.21 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1.21Kohm 2W 0.1% WW AXIAL
EGS-3-80 1.21K .1% RWR80S1211BR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S1211BRRSL-ND | RWR80S1211BRRSL | 3110-RWR80S1211BRRSL |
| Product Name | Through Hole Resistors | RES 1.21K OHM 2W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |