Vishay Intertechnology, Inc. RES 1.21K OHM 2W 0.1% WW AXIAL RWR80S1211BRBSL

Description
RES 1.21Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 2W 0.1% WW AXIAL - RWR80S1211BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 2W 0.1% WW AXIAL
RWR80S1211BRBSL
RES 1.21K OHM 2W 0.1% WW AXIAL RWR80S1211BRBSL
RES 1.21Kohm 2W 0.1% WW AXIAL

RES 1.21Kohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1211BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1211BRBSL
Wirewound Resistors 3110-RWR80S1211BRBSL
EGS-3-80 1.21K .1% RWR80S1211BR BSL

EGS-3-80 1.21K .1% RWR80S1211BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1211BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1211BRBSL-ND
Through Hole Resistors RWR80S1211BRBSL-ND
1.21 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1211BRBSL 3110-RWR80S1211BRBSL RWR80S1211BRBSL-ND
Product Name RES 1.21K OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers